M805 4C 4#16 SKT RECP OM
CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M805-003-07M11-4SC | 82X5891 |
| Product Name | Circular Connector, Receptacle, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Female / Jack |