Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace 2M805-003-07M10-2PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace - 46X8158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace
46X8158
Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace 46X8158
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8158
Product Name Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details