The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while facilitating easy mating and unmating. It is constructed to meet or exceed environmental and performance standards outlined in MIL-DTL-38999, making it suitable for harsh conditions. The connector supports up to four positions with crimp pin contacts and offers excellent electromagnetic interference (EMI) shielding, superior vibration resistance, and waterproof capabilities (IP67 when mated or with a protection cap). The materials used include aluminum alloy or stainless steel for the shell, copper alloy for the contacts, and polyphenylene sulfide (PPS) for the insulators, ensuring durability and reliability in demanding environments. With a temperature operating range of -65°C to +150°C and a minimum insulation resistance of 5,000 megaohms, this connector is well-suited for various aerospace and military applications. The 2M805 series provides a versatile and robust solution for engineers looking to optimize their designs without compromising on performance.
CIRCULAR CONNECTOR, RECEPTACLE, 8-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45X7806 |
| Product Name | Circular Connector, Receptacle, 8-4, 4 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |