Amphenol Aerospace Corporation Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace 2M805-003-02MT23-130SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace - 82X5564 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace
82X5564
Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace 82X5564
CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:130Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5564
Product Name Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details