The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a robust and compact interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while facilitating quick assembly and disassembly. It accommodates 55 contacts, utilizing crimp socket contact types, and is compliant with RoHS standards. The connector is engineered to meet stringent environmental requirements, achieving an IP67 rating when mated or with a protection cap, which provides resistance to dust and water ingress. It operates effectively within a temperature range of -65°C to +150°C and offers excellent EMI shielding and vibration resistance, making it suitable for demanding aerospace and military applications. Constructed from durable materials, including aluminum alloy or stainless steel for the shell and gold-plated copper alloy for the contacts, the 2M805 connector is built for longevity and reliability. With a minimum insulation resistance of 5,000 megaohms and the capability to withstand 500 mating cycles, this connector is a dependable choice for engineers seeking a high-performance solution in compact designs.
CIRCULAR CONNECTOR, RECEPTACLE, 18-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X5546 |
| Product Name | Circular Connector, Receptacle, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |