The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while maintaining ease of use. It supports up to 13 contacts, utilizing crimp socket contact types, and is compliant with RoHS standards. The connector is built to withstand harsh environmental conditions, offering excellent EMI shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and has an insulation resistance of 5,000 megaohms minimum. The receptacle is also IP67 rated when mated or with a protection cap, providing waterproof capabilities. Constructed from durable materials, including aluminum alloy or stainless steel for the shell and gold-plated copper alloy for the contacts, the 2M805 series is suitable for various demanding applications. The connector's design allows for a high degree of customization, with numerous configurations available to meet specific project requirements.
CIRCULAR CONNECTOR, RECEPTACLE, 10-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X5500 |
| Product Name | Circular Connector, Receptacle, 10-13, 13 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |