Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace 2M805-003-02M9-10PC

Description
M805 10C 10#23 PIN RECP OM
Request a Quote Datasheet
Description
M805 10C 10#23 PIN RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-003-02M9-10PC - PEI-Genesis
Philadelphia, PA, United States
M805 10C 10#23 PIN RECP OM

M805 10C 10#23 PIN RECP OM

Buy Now
M805 10C 10#23 PIN RECP OM

M805 10C 10#23 PIN RECP OM

Buy Now
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace - 45X7901 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace
45X7901
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace 45X7901
CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-003-02M9-10PC 2M805-003-02M9-10PC 45X7901
Product Name Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details