M805 8C 8#20HD SKT RECP OM
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M805-003-02M10-28SA | 82X5594 |
| Product Name | Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Female / Jack |