Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01ZNU15-201PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 15-201, 12 Position, Cable from Amphenol Aerospace is designed for robust applications requiring reliable connectivity. It features a threaded coupling style and accommodates 12 crimp pin contacts. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. It is part of the 2M Series, which is known for its compact size and lightweight design, making it suitable for modern aerospace and military applications. The connector is built to withstand harsh environmental conditions, offering excellent EMI shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and has an insulation resistance of 5,000 megaohms minimum. The connector's materials include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts, ensuring durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 15-201, 12 Position, Cable from Amphenol Aerospace is designed for robust applications requiring reliable connectivity. It features a threaded coupling style and accommodates 12 crimp pin contacts. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. It is part of the 2M Series, which is known for its compact size and lightweight design, making it suitable for modern aerospace and military applications. The connector is built to withstand harsh environmental conditions, offering excellent EMI shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and has an insulation resistance of 5,000 megaohms minimum. The connector's materials include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts, ensuring durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace - 45X7682 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
45X7682
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 45X7682
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7682
Product Name Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - NECU-M-S-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers