Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01NF8-7PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace - 45X7654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
45X7654
Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 45X7654
CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7654
Product Name Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details