Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01NF15-201SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 15-201, 12 Position, Cable from Amphenol Aerospace is designed for robust applications requiring reliable connectivity. This connector features a threaded coupling style and accommodates 12 crimp socket contacts. It is part of the 2M series, which is known for its compact size and lightweight design, making it suitable for modern aerospace and military applications. The connector meets environmental resistance standards, including IP67 when mated or with a protection cap, ensuring durability in harsh conditions. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts, providing excellent conductivity and corrosion resistance. This product is RoHS compliant, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 15-201, 12 Position, Cable from Amphenol Aerospace is designed for robust applications requiring reliable connectivity. This connector features a threaded coupling style and accommodates 12 crimp socket contacts. It is part of the 2M series, which is known for its compact size and lightweight design, making it suitable for modern aerospace and military applications. The connector meets environmental resistance standards, including IP67 when mated or with a protection cap, ensuring durability in harsh conditions. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts, providing excellent conductivity and corrosion resistance. This product is RoHS compliant, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace - 45X7334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
45X7334
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 45X7334
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7334
Product Name Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products