Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01NF10-28SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace - 45X7320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace
45X7320
Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace 45X7320
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7320
Product Name Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-R4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details