Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01NF10-28PA

Description
M805 8C 8#20HD PIN RECP OM
Request a Quote Datasheet
Description
M805 8C 8#20HD PIN RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M805 8C 8#20HD PIN RECP OM

M805 8C 8#20HD PIN RECP OM

Buy Now
Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace - 85W8592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace
85W8592
Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace 85W8592
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2M805-003-01NF10-28PA 85W8592
Product Name Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products