Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01MT8-7SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace - 45X7239 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
45X7239
Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 45X7239
CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7239
Product Name Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-185-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details