Amphenol Aerospace Corporation Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01MT19-85PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace - 45X7497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
45X7497
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 45X7497
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7497
Product Name Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details