Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01M8-4SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-4, 4 Position, Cable; Product Range Amphenol Aerospace - 45X7302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-4, 4 Position, Cable; Product Range Amphenol Aerospace
45X7302
Circular Connector, Receptacle, 8-4, 4 Position, Cable; Product Range Amphenol Aerospace 45X7302
CIRCULAR CONNECTOR, RECEPTACLE, 8-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7302
Product Name Circular Connector, Receptacle, 8-4, 4 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BFG.4B.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers