Amphenol Aerospace Corporation Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01M19-85SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle, part number 45X7287, features a tri-start threaded coupling mechanism and is designed for cable mounting. It accommodates 85 contacts with crimp socket types, ensuring reliable connectivity in various applications. The connector is constructed to meet or exceed environmental and performance standards outlined in MIL-DTL-38999, providing excellent EMI shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and offers IP67 environmental resistance when mated or with a protection cap. The materials used include aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts, ensuring durability and longevity. This connector is RoHS compliant, making it suitable for modern electronic applications that require adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle, part number 45X7287, features a tri-start threaded coupling mechanism and is designed for cable mounting. It accommodates 85 contacts with crimp socket types, ensuring reliable connectivity in various applications. The connector is constructed to meet or exceed environmental and performance standards outlined in MIL-DTL-38999, providing excellent EMI shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and offers IP67 environmental resistance when mated or with a protection cap. The materials used include aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts, ensuring durability and longevity. This connector is RoHS compliant, making it suitable for modern electronic applications that require adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace - 45X7287 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
45X7287
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 45X7287
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7287
Product Name Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Industrial Circular Connectors - 1115762 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details