Amphenol Aerospace Corporation Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01M18-12PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace - 45X7553 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace
45X7553
Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace 45X7553
CIRCULAR CONNECTOR, RECEPTACLE, 18-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7553
Product Name Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7826D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details