Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01M10-2PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for cable mounting and features a tri-start threaded coupling mechanism. It accommodates 2 contacts with crimp pin circular contact types, ensuring secure connections. This receptacle is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is built to meet stringent environmental and performance requirements, including IP67 rating when mated or with a protection cap, providing excellent resistance to moisture and dust. It also offers superior vibration resistance and EMI shielding, making it ideal for applications in demanding environments. The materials used include aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts, ensuring durability and reliability in various conditions.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for cable mounting and features a tri-start threaded coupling mechanism. It accommodates 2 contacts with crimp pin circular contact types, ensuring secure connections. This receptacle is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is built to meet stringent environmental and performance requirements, including IP67 rating when mated or with a protection cap, providing excellent resistance to moisture and dust. It also offers superior vibration resistance and EMI shielding, making it ideal for applications in demanding environments. The materials used include aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts, ensuring durability and reliability in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace - 65W1679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace
65W1679
Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace 65W1679
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65W1679
Product Name Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details