Amphenol Aerospace Corporation Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16ZNU23-130SD

Description
CIRCULAR CONNECTOR, PLUG, 23-130, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 23-130, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace - 28X6581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace
28X6581
Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace 28X6581
CIRCULAR CONNECTOR, PLUG, 23-130, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23-130, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6581
Product Name Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products