Amphenol Aerospace Corporation Circular Connector, Plug, 23-12, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16ZNU23-12PD

Description
CIRCULAR CONNECTOR, PLUG, 23-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 23-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23-12, 12 Position, Cable; Product Range Amphenol Aerospace - 45X7150 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-12, 12 Position, Cable; Product Range Amphenol Aerospace
45X7150
Circular Connector, Plug, 23-12, 12 Position, Cable; Product Range Amphenol Aerospace 45X7150
CIRCULAR CONNECTOR, PLUG, 23-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7150
Product Name Circular Connector, Plug, 23-12, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products