Amphenol Aerospace Corporation Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16ZNU19-14SA

Description
CIRCULAR CONNECTOR, PLUG, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace - 28X6567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace
28X6567
Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace 28X6567
CIRCULAR CONNECTOR, PLUG, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6567
Product Name Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - 1124-CAB.M04.GLA.C52JZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 15.0 amps
View Details
2 suppliers
XC4 DIN Medium/High-Current Connectors - XC4B-4811 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details