Amphenol Aerospace Corporation Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16ZNU18-5PC

Description
CIRCULAR CONNECTOR, PLUG, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace - 45X7136 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace
45X7136
Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace 45X7136
CIRCULAR CONNECTOR, PLUG, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7136
Product Name Circular Connector, Plug, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-SK9-016-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details