Amphenol Aerospace Corporation Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16ZNU12-201PD

Description
CIRCULAR CONNECTOR, PLUG, 12-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace - 45X7119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace
45X7119
Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace 45X7119
CIRCULAR CONNECTOR, PLUG, 12-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7119
Product Name Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details