Amphenol Aerospace Corporation Circular Connector, Plug, 8-7, 8 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF8-7SA

Description
M805 7C 7#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M805 7C 7#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16NF8-7SA - PEI-Genesis
Philadelphia, PA, United States
M805 7C 7#23 SKT PLUG THRD

M805 7C 7#23 SKT PLUG THRD

Buy Now
M805 7C 7#23 SKT PLUG THRD

M805 7C 7#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 8-7, 8 Position, Cable; Product Range Amphenol Aerospace - 85W8574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-7, 8 Position, Cable; Product Range Amphenol Aerospace
85W8574
Circular Connector, Plug, 8-7, 8 Position, Cable; Product Range Amphenol Aerospace 85W8574
CIRCULAR CONNECTOR, PLUG, 8-7, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-7, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16NF8-7SA 2M805-002-16NF8-7SA 85W8574
Product Name Circular Connector, Plug, 8-7, 8 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products