M805 3C 3#20HD SKT PLUG THRD
CIRCULAR CONNECTOR, PLUG, 8-23, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-23RoHS
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M805-002-16NF8-23SC | 28X6514 |
| Product Name | Circular Connector, Plug, 8-23, 8 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |