Amphenol Aerospace Corporation Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF23-130SC

Description
CIRCULAR CONNECTOR, PLUG, 23-130, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 23-130, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace - 28X6511 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace
28X6511
Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace 28X6511
CIRCULAR CONNECTOR, PLUG, 23-130, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-130, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:130Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6511
Product Name Circular Connector, Plug, 23-130, 23 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0266-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers