Amphenol Aerospace Corporation Circular Connector, Plug, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF19-85PC

Description
CIRCULAR CONNECTOR, PLUG, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Plug, part number 45X7078, features a tri-start threaded coupling and is designed for use in harsh environments. It accommodates 85 contacts with crimp pin connections and is constructed to meet or exceed MIL-DTL-38999 standards. The connector offers excellent EMI shielding, superior vibration resistance, and is waterproof with an IP67 rating when mated or with a protection cap. It operates effectively within a temperature range of -65°C to +150°C and has a minimum insulation resistance of 5,000 megaohms. The materials used include aluminum alloy or stainless steel for the shell, gold-plated copper alloy for the contacts, and polyphenylene sulfide for the insulators. This connector is suitable for applications requiring a compact, lightweight solution without compromising performance or durability.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Plug, part number 45X7078, features a tri-start threaded coupling and is designed for use in harsh environments. It accommodates 85 contacts with crimp pin connections and is constructed to meet or exceed MIL-DTL-38999 standards. The connector offers excellent EMI shielding, superior vibration resistance, and is waterproof with an IP67 rating when mated or with a protection cap. It operates effectively within a temperature range of -65°C to +150°C and has a minimum insulation resistance of 5,000 megaohms. The materials used include aluminum alloy or stainless steel for the shell, gold-plated copper alloy for the contacts, and polyphenylene sulfide for the insulators. This connector is suitable for applications requiring a compact, lightweight solution without compromising performance or durability.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace - 45X7078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
45X7078
Circular Connector, Plug, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 45X7078
CIRCULAR CONNECTOR, PLUG, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7078
Product Name Circular Connector, Plug, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 0662-233-12142-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details