Amphenol Aerospace Corporation Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF18-5SA

Description
M805 5C 5#12 SKT PLUG THRD
Request a Quote Datasheet
Description
M805 5C 5#12 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M805 5C 5#12 SKT PLUG THRD

M805 5C 5#12 SKT PLUG THRD

Buy Now
 - Amphenol 2M805-002-16NF18-5SA - PEI-Genesis
Philadelphia, PA, United States
M805 5C 5#12 SKT PLUG THRD

M805 5C 5#12 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace - 65W1641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace
65W1641
Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace 65W1641
CIRCULAR CONNECTOR, PLUG, 18-5, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-5, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M805-002-16NF18-5SA Amphenol 2M805-002-16NF18-5SA 65W1641
Product Name Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products