Amphenol Aerospace Corporation Circular Connector, Plug, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF18-55SC

Description
M805 55C 55#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M805 55C 55#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16NF18-55SC - PEI-Genesis
Philadelphia, PA, United States
M805 55C 55#23 SKT PLUG THRD

M805 55C 55#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace - 28X6497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace
28X6497
Circular Connector, Plug, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace 28X6497
CIRCULAR CONNECTOR, PLUG, 18-55, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-55, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16NF18-55SC 28X6497
Product Name Circular Connector, Plug, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details