Amphenol Aerospace Corporation Circular Connector, Plug, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF11-4SD

Description
CIRCULAR CONNECTOR, PLUG, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace - 28X6474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace
28X6474
Circular Connector, Plug, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace 28X6474
CIRCULAR CONNECTOR, PLUG, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6474
Product Name Circular Connector, Plug, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1854-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details