Amphenol Aerospace Corporation Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF11-19PC

Description
M805 19C 19#23 PIN PLUG THRD
Request a Quote Datasheet
Description
M805 19C 19#23 PIN PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16NF11-19PC - PEI-Genesis
Philadelphia, PA, United States
M805 19C 19#23 PIN PLUG THRD

M805 19C 19#23 PIN PLUG THRD

Buy Now
Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace - 45X7044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
45X7044
Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 45X7044
CIRCULAR CONNECTOR, PLUG, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16NF11-19PC 45X7044
Product Name Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Binding Posts - 461-1217-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
View Details