Amphenol Aerospace Corporation Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF10-13SA

Description
M805 13C 13#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M805 13C 13#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16NF10-13SA - PEI-Genesis
Philadelphia, PA, United States
M805 13C 13#23 SKT PLUG THRD

M805 13C 13#23 SKT PLUG THRD

Buy Now
M805 13C 13#23 SKT PLUG THRD

M805 13C 13#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace - 65W1626 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace
65W1626
Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace 65W1626
CIRCULAR CONNECTOR, PLUG, 10-13, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10-13, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16NF10-13SA 2M805-002-16NF10-13SA 65W1626
Product Name Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 17-1-2379239-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details