Amphenol Aerospace Corporation Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16MT8-23PC

Description
CIRCULAR CONNECTOR, PLUG, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-23 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace - 45X6970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace
45X6970
Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace 45X6970
CIRCULAR CONNECTOR, PLUG, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-23 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6970
Product Name Circular Connector, Plug, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data