The Amphenol Aerospace Circular Connector, Plug, 15-201, 12 Position, Cable is designed for applications requiring a robust and reliable interconnect solution. This connector features a straight plug configuration with 12 crimp pin contacts and utilizes a threaded coupling style for secure connections. It is compliant with RoHS standards and offers gold plating on the contacts for enhanced conductivity and corrosion resistance. The connector is part of the 2M Series, which is known for its compact design, significantly reducing size and weight compared to traditional connectors while maintaining high performance. It meets or exceeds environmental and performance requirements outlined in MIL-DTL-38999, ensuring durability in harsh conditions. The operating temperature range is from -65°C to +150°C, and it provides excellent EMI shielding and waterproof capabilities when mated or used with a protection cap. This product is suitable for engineers looking for a lightweight, high-performance connector for aerospace and other demanding applications.
CIRCULAR CONNECTOR, PLUG, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45X6939 |
| Product Name | Circular Connector, Plug, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |