The Amphenol Aerospace 2M805 Circular Connector, Plug, 10-13, is designed for applications requiring a compact and lightweight interconnect solution. This connector features a tri-start threaded coupling mechanism, ensuring secure and reliable connections. It supports up to 10 positions with crimp socket contacts, providing flexibility in various configurations. The connector is built to meet stringent environmental standards, offering excellent EMI shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and has an insulation resistance of 5,000 megaohms minimum. The 2M805 series connectors are also IP67 rated when mated or with a protection cap, ensuring waterproof performance. Constructed from durable materials, including aluminum alloy or stainless steel for the shell and gold-plated copper alloy for the contacts, this connector is suitable for demanding aerospace and military applications. The 2M805 series is compatible with a wide range of accessories, allowing for customization to meet specific project requirements.
CIRCULAR CONNECTOR, PLUG, 10-13, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28X6340 |
| Product Name | Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |