Amphenol Aerospace Corporation Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16MT10-13SB

Description
CIRCULAR CONNECTOR, PLUG, 10-13, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10-13, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace - 28X6338 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace
28X6338
Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace 28X6338
CIRCULAR CONNECTOR, PLUG, 10-13, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-13, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6338
Product Name Circular Connector, Plug, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo - 44W1624 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details