Amphenol Aerospace Corporation Circular Connector, Plug, 10-13, 13 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16MT10-13PC

Description
CIRCULAR CONNECTOR, PLUG, 10-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10-13, 13 Position, Cable; Product Range Amphenol Aerospace - 45X6917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-13, 13 Position, Cable; Product Range Amphenol Aerospace
45X6917
Circular Connector, Plug, 10-13, 13 Position, Cable; Product Range Amphenol Aerospace 45X6917
CIRCULAR CONNECTOR, PLUG, 10-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6917
Product Name Circular Connector, Plug, 10-13, 13 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details