Amphenol Aerospace Corporation Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M8-7PB

Description
M805 7C 7#23 PIN PLUG THRD
Request a Quote Datasheet
Description
M805 7C 7#23 PIN PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16M8-7PB - PEI-Genesis
Philadelphia, PA, United States
M805 7C 7#23 PIN PLUG THRD

M805 7C 7#23 PIN PLUG THRD

Buy Now
Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace - 45X7033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
45X7033
Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 45X7033
CIRCULAR CONNECTOR, PLUG, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-7 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16M8-7PB 45X7033
Product Name Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details