Amphenol Aerospace Corporation Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M8-6SC

Description
CIRCULAR CONNECTOR, PLUG, 8-6, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-6, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace - 28X6454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace
28X6454
Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace 28X6454
CIRCULAR CONNECTOR, PLUG, 8-6, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-6, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6454
Product Name Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U233A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details