Amphenol Aerospace Corporation Circular Connector, Plug, 8-4, 8 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M8-4SA

Description
M805 4C 4#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M805 4C 4#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16M8-4SA - PEI-Genesis
Philadelphia, PA, United States
M805 4C 4#23 SKT PLUG THRD

M805 4C 4#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 8-4, 8 Position, Cable; Product Range Amphenol Aerospace - 65W1618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-4, 8 Position, Cable; Product Range Amphenol Aerospace
65W1618
Circular Connector, Plug, 8-4, 8 Position, Cable; Product Range Amphenol Aerospace 65W1618
CIRCULAR CONNECTOR, PLUG, 8-4, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-4, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16M8-4SA 65W1618
Product Name Circular Connector, Plug, 8-4, 8 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details