CONN
M805 85C 85#23 PIN PLUG THRD
CIRCULAR CONNECTOR, PLUG, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts;
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-2M805-002-16M19-85PA-ND | Amphenol 2M805-002-16M19-85PA | 65W1615 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Current Rating | 5.0 amps |