Amphenol Aerospace Corporation Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M19-14SD

Description
M805 14C 14#16 SKT PLUG THRD
Request a Quote Datasheet
Description
M805 14C 14#16 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16M19-14SD - PEI-Genesis
Philadelphia, PA, United States
M805 14C 14#16 SKT PLUG THRD

M805 14C 14#16 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace - 28X6436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace
28X6436
Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace 28X6436
CIRCULAR CONNECTOR, PLUG, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16M19-14SD 28X6436
Product Name Circular Connector, Plug, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details