Amphenol Aerospace Corporation Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M18-5SA

Description
M805 5C 5#12 SKT PLUG THRD
Request a Quote Datasheet
Description
M805 5C 5#12 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M805 5C 5#12 SKT PLUG THRD

M805 5C 5#12 SKT PLUG THRD

Buy Now
 - Amphenol 2M805-002-16M18-5SA - PEI-Genesis
Philadelphia, PA, United States
M805 5C 5#12 SKT PLUG THRD

M805 5C 5#12 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace - 65W1612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace
65W1612
Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace 65W1612
CIRCULAR CONNECTOR, PLUG, 18-5, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18-5, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M805-002-16M18-5SA Amphenol 2M805-002-16M18-5SA 65W1612
Product Name Circular Connector, Plug, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECA.0B.305.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details
2 suppliers
DIN 41612 - Z6546-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers