The Amphenol Aerospace 2M805 Circular Connector is a compact and lightweight solution designed for harsh environments, meeting or exceeding the requirements of MIL-DTL-38999. This plug features a tri-start threaded coupling mechanism, ensuring secure connections. It offers excellent EMI shielding and superior vibration resistance, making it suitable for demanding applications. The connector is waterproof and has an operating temperature range of -65°C to +150°C. Constructed from durable materials, including aluminum alloy or stainless steel for the shell and gold-plated copper alloy for the contacts, it supports a variety of configurations with up to 20 contacts. The 2M805 series is RoHS compliant, ensuring it meets environmental standards. This connector is ideal for engineers looking to reduce size and weight in their systems without compromising performance.
CIRCULAR CONNECTOR, PLUG, 15-220, 15 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 19X6655 |
| Product Name | Circular Connector, Plug, 15-220, 15 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |