Amphenol Aerospace Corporation Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M15-220PB

Description
M805 20C 20#20HD PIN PLUG THRD
Request a Quote Datasheet
Description
M805 20C 20#20HD PIN PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16M15-220PB - PEI-Genesis
Philadelphia, PA, United States
M805 20C 20#20HD PIN PLUG THRD

M805 20C 20#20HD PIN PLUG THRD

Buy Now
Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace - 19X6654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
19X6654
Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 19X6654
CIRCULAR CONNECTOR, PLUG, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16M15-220PB 19X6654
Product Name Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7826D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details