Amphenol Aerospace Corporation Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M15-220PA

Description
M805 20C 20#20HD PIN PLUG THRD
Request a Quote Datasheet
Description
M805 20C 20#20HD PIN PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16M15-220PA - PEI-Genesis
Philadelphia, PA, United States
M805 20C 20#20HD PIN PLUG THRD

M805 20C 20#20HD PIN PLUG THRD

Buy Now
Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace - 85W8561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
85W8561
Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 85W8561
CIRCULAR CONNECTOR, PLUG, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16M15-220PA 85W8561
Product Name Circular Connector, Plug, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products