Amphenol Aerospace Corporation Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M12-201PA

Description
M805 6C 4#23 2#12 PIN PLUG THR
Request a Quote Datasheet
Description
M805 6C 4#23 2#12 PIN PLUG THR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16M12-201PA - PEI-Genesis
Philadelphia, PA, United States
M805 6C 4#23 2#12 PIN PLUG THR

M805 6C 4#23 2#12 PIN PLUG THR

Buy Now
Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace - 65W1602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace
65W1602
Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace 65W1602
CIRCULAR CONNECTOR, PLUG, 12-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16M12-201PA 65W1602
Product Name Circular Connector, Plug, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers