M805 4C 4#16 SKT PLUG THRD
CIRCULAR CONNECTOR, PLUG, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M805-002-16M11-4SB | 28X6413 |
| Product Name | Circular Connector, Plug, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |