Amphenol Aerospace Corporation Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M11-19PC

Description
CIRCULAR CONNECTOR, PLUG, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace - 19X6642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
19X6642
Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 19X6642
CIRCULAR CONNECTOR, PLUG, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X6642
Product Name Circular Connector, Plug, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details